Vishay Intertechnology, Inc. RES 1.4K OHM 5W 1% AXIAL LUGS RER40F1401MCSL

Description
RES 1.4Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.4Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 5W 1% AXIAL LUGS - RER40F1401MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 5W 1% AXIAL LUGS
RER40F1401MCSL
RES 1.4K OHM 5W 1% AXIAL LUGS RER40F1401MCSL
RES 1.4Kohm 5W 1% AXIAL LUGS

RES 1.4Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1401MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1401MCSL-ND
Chassis Mount Resistors RER40F1401MCSL-ND
1.4 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.4 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1401MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1401MCSL
Chassis Mount Resistors RER40F1401MCSL
RES CHAS MNT 1.4K OHM 1% 5W

RES CHAS MNT 1.4K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1401MCSL RER40F1401MCSL-ND RER40F1401MCSL
Product Name RES 1.4K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details