Vishay Intertechnology, Inc. RES 13 OHM 5W 1% AXIAL LUGS RER40F13R0RCSL

Description
RES 13ohm 5W 1% AXIAL LUGS
Request a Quote
Description
RES 13ohm 5W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER40F13R0RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. With a power rating of 5 watts at 25 °C, the RER40F13R0RCSL has a resistance value of 13 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. Its insulation resistance is rated at a minimum of 10,000 MΩ when dry, ensuring reliable performance in various conditions. The product is suitable for applications requiring high reliability and stability under extreme environmental conditions.

Datasheet Summary
Powered by GS/AI

The RER40F13R0RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. With a power rating of 5 watts at 25 °C, the RER40F13R0RCSL has a resistance value of 13 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. Its insulation resistance is rated at a minimum of 10,000 MΩ when dry, ensuring reliable performance in various conditions. The product is suitable for applications requiring high reliability and stability under extreme environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 5W 1% AXIAL LUGS - RER40F13R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 5W 1% AXIAL LUGS
RER40F13R0RCSL
RES 13 OHM 5W 1% AXIAL LUGS RER40F13R0RCSL
RES 13ohm 5W 1% AXIAL LUGS

RES 13ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F13R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F13R0RCSL-ND
Chassis Mount Resistors RER40F13R0RCSL-ND
13 Ohms ±1% 5W Wirewound Chassis Mount Resistor

13 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F13R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F13R0RCSL
Chassis Mount Resistors RER40F13R0RCSL
RES CHAS MNT 13 OHM 1% 5W

RES CHAS MNT 13 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F13R0RCSL RER40F13R0RCSL-ND RER40F13R0RCSL
Product Name RES 13 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers