Vishay Intertechnology, Inc. Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1331RC02

Description
Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F1331RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F1331RC02
Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1331RC02
Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1331RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1331RC02-ND
Chassis Mount Resistors RER40F1331RC02-ND
1.33 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.33 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1331RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1331RC02
Chassis Mount Resistors RER40F1331RC02
RES CHAS MNT 1.33K OHM 1% 5W

RES CHAS MNT 1.33K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1331RC02 RER40F1331RC02-ND RER40F1331RC02
Product Name Res Wirewound 1.33K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details