Vishay Intertechnology, Inc. RES 130 OHM 5W 1% AXIAL LUGS RER40F1300RCSL

Description
RES 130ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 130ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 5W 1% AXIAL LUGS - RER40F1300RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 5W 1% AXIAL LUGS
RER40F1300RCSL
RES 130 OHM 5W 1% AXIAL LUGS RER40F1300RCSL
RES 130ohm 5W 1% AXIAL LUGS

RES 130ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1300RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1300RCSL-ND
Chassis Mount Resistors RER40F1300RCSL-ND
130 Ohms ±1% 5W Wirewound Chassis Mount Resistor

130 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1300RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1300RCSL
Chassis Mount Resistors RER40F1300RCSL
RES CHAS MNT 130 OHM 1% 5W

RES CHAS MNT 130 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1300RCSL RER40F1300RCSL-ND RER40F1300RCSL
Product Name RES 130 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details