Vishay Intertechnology, Inc. RES 130 OHM 5W 1% AXIAL LUGS RER40F1300PCSL

Description
RES 130ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 130ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 5W 1% AXIAL LUGS - RER40F1300PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 5W 1% AXIAL LUGS
RER40F1300PCSL
RES 130 OHM 5W 1% AXIAL LUGS RER40F1300PCSL
RES 130ohm 5W 1% AXIAL LUGS

RES 130ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1300PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1300PCSL-ND
Chassis Mount Resistors RER40F1300PCSL-ND
130 Ohms ±1% 5W Wirewound Chassis Mount Resistor

130 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1300PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1300PCSL
Chassis Mount Resistors RER40F1300PCSL
RES CHAS MNT 130 OHM 1% 5W

RES CHAS MNT 130 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1300PCSL RER40F1300PCSL-ND RER40F1300PCSL
Product Name RES 130 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers