Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1131MCSL

Description
1.13 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.13 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1131MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1131MCSL-ND
Chassis Mount Resistors RER40F1131MCSL-ND
1.13 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.13 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.13K OHM 5W 1% AXIAL LUGS - RER40F1131MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 5W 1% AXIAL LUGS
RER40F1131MCSL
RES 1.13K OHM 5W 1% AXIAL LUGS RER40F1131MCSL
RES 1.13Kohm 5W 1% AXIAL LUGS

RES 1.13Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1131MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1131MCSL
Chassis Mount Resistors RER40F1131MCSL
RES CHAS MNT 1.13K OHM 1% 5W

RES CHAS MNT 1.13K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1131MCSL-ND RER40F1131MCSL RER40F1131MCSL
Product Name Chassis Mount Resistors RES 1.13K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details