Vishay Intertechnology, Inc. Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack RER40F1131MC02

Description
Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack - RER40F1131MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack
RER40F1131MC02
Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack RER40F1131MC02
Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack

Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1131MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1131MC02-ND
Chassis Mount Resistors RER40F1131MC02-ND
1.13 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.13 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1131MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1131MC02
Chassis Mount Resistors RER40F1131MC02
RES CHAS MNT 1.13K OHM 1% 5W

RES CHAS MNT 1.13K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1131MC02 RER40F1131MC02-ND RER40F1131MC02
Product Name Res Wirewound 1.13K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers