Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1020MCSL

Description
102 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
102 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1020MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1020MCSL-ND
Chassis Mount Resistors RER40F1020MCSL-ND
102 Ohms ±1% 5W Wirewound Chassis Mount Resistor

102 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 102 OHM 5W 1% AXIAL LUGS - RER40F1020MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 5W 1% AXIAL LUGS
RER40F1020MCSL
RES 102 OHM 5W 1% AXIAL LUGS RER40F1020MCSL
RES 102ohm 5W 1% AXIAL LUGS

RES 102ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1020MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1020MCSL
Chassis Mount Resistors RER40F1020MCSL
RES CHAS MNT 102 OHM 1% 5W

RES CHAS MNT 102 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1020MCSL-ND RER40F1020MCSL RER40F1020MCSL
Product Name Chassis Mount Resistors RES 102 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 102 ohms 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details