Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1001RCSL

Description
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1001RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1001RCSL-ND
Chassis Mount Resistors RER40F1001RCSL-ND
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1K OHM 5W 1% AXIAL LUGS - RER40F1001RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 5W 1% AXIAL LUGS
RER40F1001RCSL
RES 1K OHM 5W 1% AXIAL LUGS RER40F1001RCSL
RES 1Kohm 5W 1% AXIAL LUGS

RES 1Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1001RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1001RCSL
Chassis Mount Resistors RER40F1001RCSL
RES CHAS MNT 1K OHM 1% 5W

RES CHAS MNT 1K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1001RCSL-ND RER40F1001RCSL RER40F1001RCSL
Product Name Chassis Mount Resistors RES 1K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers