Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1001RC02

Description
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1001RC02-ND
Chassis Mount Resistors RER40F1001RC02-ND
1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F1001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F1001RC02
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1001RC02
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1001RC02
Chassis Mount Resistors RER40F1001RC02
RES CHAS MNT 1K OHM 1% 5W

RES CHAS MNT 1K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1001RC02-ND RER40F1001RC02 RER40F1001RC02
Product Name Chassis Mount Resistors Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3AR20JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details