Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155734-RE75G6000C02
Packaging: Bulk
Length: 70.64 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: MIL-PRF-18546
Composition: Wirewound
Height: 15.49 mm
Resistance: 600 Ω
Power Rating: 30 W
Width: 28.96 mm
Categories: Wirewound Resistors
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 250 °C
Wirewound Resistors - Chassis Mount 30watts 600ohms 1% Inductive Product overview: RE75G6000C02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RE75G6000C02 can be used for catalog matching and distributor lookup.
RH-50 600 1% RE75G6000 C02
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RE75G6000C02 | 1155734-RE75G6000C02 | 54-RE75G6000C02 | 3110-RE75G6000C02 |
| Product Name | Resistor-Misc | Wirewound Resistors - RE75G6000C02 | Resistor | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 600 ohms | 600 ohms | 600 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |