The RE75G3920C02 is a military-grade, aluminum-housed, chassis-mount wirewound resistor with an inductive winding, rated for 30 W at 25 °C, ±1 % tolerance, and a resistance of 39.2 kΩ. It operates from -55 °C to +250 °C, meets MIL-PRF-18546, and is designed for mounting on a 5" x 7" x 2" x 0.040" aluminum chassis. Dimensions include A=1.562 in, B=0.844 in, C=1.968 in, and D=2.781 in. The part uses a 1/4"-20 threaded stud with a nickel-plated brass nut for mounting.
RH-50 392 1% RE75G3920 C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RE75G3920C02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |