Vishay Intertechnology, Inc. RH-50 301 1% RE75G3010C02

Description
RH-50 301 1%
Request a Quote Datasheet
Description
RH-50 301 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH-50 301 1% - RE75G3010C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH-50 301 1%
RE75G3010C02
RH-50 301 1% RE75G3010C02
RH-50 301 1%

RH-50 301 1%

Supplier's Site
Wirewound Resistors - 3110-RE75G3010C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE75G3010C02
Wirewound Resistors 3110-RE75G3010C02
RH-50 301 1% RE75G3010 C02

RH-50 301 1% RE75G3010 C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RE75G3010C02 3110-RE75G3010C02
Product Name RH-50 301 1% Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details