Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive RE75G26R7C02

Description
Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive - RE75G26R7C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive
RE75G26R7C02
Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive RE75G26R7C02
Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive

Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive

Supplier's Site
Wirewound Resistors - 3110-RE75G26R7C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE75G26R7C02
Wirewound Resistors 3110-RE75G26R7C02
RH-50 26.7 1% RE75G26R7 C02

RH-50 26.7 1% RE75G26R7 C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RE75G26R7C02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RE75G26R7C02-ND
Chassis Mount Resistors 541-RE75G26R7C02-ND
RH-50 26.7 1% RE75G26R7 C02

RH-50 26.7 1% RE75G26R7 C02

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RE75G26R7C02 3110-RE75G26R7C02 541-RE75G26R7C02-ND
Product Name Wirewound Resistors - Chassis Mount 30watts 26.7ohms 1% Inductive Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers