Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 20watts 15ohms 1% RE70N15R0C02

Description
Wirewound Resistors - Chassis Mount 20watts 15ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 20watts 15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 20watts 15ohms 1% - RE70N15R0C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 20watts 15ohms 1%
RE70N15R0C02
Wirewound Resistors - Chassis Mount 20watts 15ohms 1% RE70N15R0C02
Wirewound Resistors - Chassis Mount 20watts 15ohms 1%

Wirewound Resistors - Chassis Mount 20watts 15ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RE70N15R0C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE70N15R0C02
Wirewound Resistors 3110-RE70N15R0C02
NH-25 15 1% RE70N15R0 C02

NH-25 15 1% RE70N15R0 C02

Supplier's Site Datasheet
Chassis Mount Resistors - RE70N15R0C02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RE70N15R0C02-ND
Chassis Mount Resistors RE70N15R0C02-ND
RES 15 OHM 20W FLANGE MOUNT

RES 15 OHM 20W FLANGE MOUNT

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RE70N15R0C02 3110-RE70N15R0C02 RE70N15R0C02-ND
Product Name Wirewound Resistors - Chassis Mount 20watts 15ohms 1% Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details