Vishay Intertechnology, Inc. Wirewound Resistors RE70N13R0C02

Description
NH-25 13 1% RE70N13R0 C02
Request a Quote
Description
NH-25 13 1% RE70N13R0 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE70N13R0C02 is a non-inductive, aluminum-housed, chassis-mount wirewound resistor from the RE series, qualified to MIL-PRF-18546, with a resistance of 13.0 Ω and a tolerance of ±1%. It features a welded construction, molded environmental protection, and supports an operating temperature range from -55 °C to +250 °C. The resistor is rated for 20 W at 25 °C when mounted on a 5" x 7" x 2" x 0.040" aluminum heat sink, with a maximum working voltage of 390 V. Its temperature coefficient is ±50 ppm/°C. The part uses Ayrton-Perry winding to minimize reactive components and meets MIL-PRF-18546 solderability requirements. Physical dimensions follow the RE70 series specification: 0.719 in x 0.781 in x 1.062 in (18.26 mm x 19.84 mm x 26.97 mm).

Datasheet Summary
Powered by GS/AI

The RE70N13R0C02 is a non-inductive, aluminum-housed, chassis-mount wirewound resistor from the RE series, qualified to MIL-PRF-18546, with a resistance of 13.0 Ω and a tolerance of ±1%. It features a welded construction, molded environmental protection, and supports an operating temperature range from -55 °C to +250 °C. The resistor is rated for 20 W at 25 °C when mounted on a 5" x 7" x 2" x 0.040" aluminum heat sink, with a maximum working voltage of 390 V. Its temperature coefficient is ±50 ppm/°C. The part uses Ayrton-Perry winding to minimize reactive components and meets MIL-PRF-18546 solderability requirements. Physical dimensions follow the RE70 series specification: 0.719 in x 0.781 in x 1.062 in (18.26 mm x 19.84 mm x 26.97 mm).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE70N13R0C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE70N13R0C02
Wirewound Resistors 3110-RE70N13R0C02
NH-25 13 1% RE70N13R0 C02

NH-25 13 1% RE70N13R0 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE70N13R0C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 7811327P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - 696-BRT500-12RJ1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial, Rect. Case
Features Non-Inductive
View Details