Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive RE70G60R0C02

Description
Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive - RE70G60R0C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive
RE70G60R0C02
Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive RE70G60R0C02
Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive

Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive

Supplier's Site
Chassis Mount Resistors - 541-RE70G60R0C02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RE70G60R0C02-ND
Chassis Mount Resistors 541-RE70G60R0C02-ND
RH-25 60 1% RE70G60R0 C02

RH-25 60 1% RE70G60R0 C02

Buy Now Datasheet
Wirewound Resistors - 3110-RE70G60R0C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE70G60R0C02
Wirewound Resistors 3110-RE70G60R0C02
RH-25 60 1% RE70G60R0 C02

RH-25 60 1% RE70G60R0 C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RE70G60R0C02 541-RE70G60R0C02-ND 3110-RE70G60R0C02
Product Name Wirewound Resistors - Chassis Mount 20watts 0.1ohms 1% Inductive Chassis Mount Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.1000 ohms 60 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details