Vishay Intertechnology, Inc. Wirewound Resistors RE65N1051C02

Description
NH-10 1.05K 1% RE65N1051 C02
Request a Quote
Description
NH-10 1.05K 1% RE65N1051 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE65N1051C02 is a non-inductive, chassis-mounted wirewound resistor with a resistance value of 1.05 kΩ and a tolerance of ±1%, qualified to MIL-PRF-18546. It features a molded, welded aluminum housing for environmental protection and is designed for heat-sink mounting. The part has a power rating of 10 W at 25 °C, a maximum working voltage of 187 V, and operates from -55 °C to +250 °C. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Insulation resistance is 10,000 MΩ minimum dry and 1,000 MΩ minimum after moisture testing. Solderability complies with ANSI J-STD-002. The physical dimensions are 0.562 in × 0.625 in × 0.750 in with a mounting hole spacing of 1.375 in and a stud diameter of 0.188 in. The packaging code C02 indicates card pack format.

Datasheet Summary
Powered by GS/AI

The RE65N1051C02 is a non-inductive, chassis-mounted wirewound resistor with a resistance value of 1.05 kΩ and a tolerance of ±1%, qualified to MIL-PRF-18546. It features a molded, welded aluminum housing for environmental protection and is designed for heat-sink mounting. The part has a power rating of 10 W at 25 °C, a maximum working voltage of 187 V, and operates from -55 °C to +250 °C. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Insulation resistance is 10,000 MΩ minimum dry and 1,000 MΩ minimum after moisture testing. Solderability complies with ANSI J-STD-002. The physical dimensions are 0.562 in × 0.625 in × 0.750 in with a mounting hole spacing of 1.375 in and a stud diameter of 0.188 in. The packaging code C02 indicates card pack format.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE65N1051C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE65N1051C02
Wirewound Resistors 3110-RE65N1051C02
NH-10 1.05K 1% RE65N1051 C02

NH-10 1.05K 1% RE65N1051 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE65N1051C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Through Hole Resistors - 696-1550-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details