Vishay Intertechnology, Inc. Wirewound Resistors RE65G3230C02

Description
RH-10 323 1% RE65G3230 C02
Request a Quote
Description
RH-10 323 1% RE65G3230 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE65G3230C02 is a military-grade, chassis-mounted wirewound resistor from the RE series, qualified to MIL-PRF-18546 with a power rating of 10 W at 25 °C, a maximum working voltage of 187 V, and a resistance of 32.3 kΩ with ±1% tolerance. It features a non-inductive Ayrton-Perry winding, operates from -55 °C to +250 °C, and uses molded aluminum housing for environmental protection. The resistor mounts to a 5" x 7" x 2" x 0.040" aluminum chassis to enable heat dissipation, with dimensions of 0.562 in x 0.625 in x 0.750 in x 1.375 in (14.27 mm x 15.88 mm x 19.05 mm x 34.93 mm). The trailing "C02" indicates card pack packaging.

Datasheet Summary
Powered by GS/AI

The RE65G3230C02 is a military-grade, chassis-mounted wirewound resistor from the RE series, qualified to MIL-PRF-18546 with a power rating of 10 W at 25 °C, a maximum working voltage of 187 V, and a resistance of 32.3 kΩ with ±1% tolerance. It features a non-inductive Ayrton-Perry winding, operates from -55 °C to +250 °C, and uses molded aluminum housing for environmental protection. The resistor mounts to a 5" x 7" x 2" x 0.040" aluminum chassis to enable heat dissipation, with dimensions of 0.562 in x 0.625 in x 0.750 in x 1.375 in (14.27 mm x 15.88 mm x 19.05 mm x 34.93 mm). The trailing "C02" indicates card pack packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE65G3230C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE65G3230C02
Wirewound Resistors 3110-RE65G3230C02
RH-10 323 1% RE65G3230 C02

RH-10 323 1% RE65G3230 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE65G3230C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details