Vishay Intertechnology, Inc. Chassis Mount Resistors RE60N1001C02

Description
NH-5 1K 1% RE60N1001 C02
Request a Quote Datasheet
Description
NH-5 1K 1% RE60N1001 C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RE60N1001C02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RE60N1001C02-ND
Chassis Mount Resistors 541-RE60N1001C02-ND
NH-5 1K 1% RE60N1001 C02

NH-5 1K 1% RE60N1001 C02

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 5watts 1Kohms 1% Non Inductive - RE60N1001C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 5watts 1Kohms 1% Non Inductive
RE60N1001C02
Wirewound Resistors - Chassis Mount 5watts 1Kohms 1% Non Inductive RE60N1001C02
Wirewound Resistors - Chassis Mount 5watts 1Kohms 1% Non Inductive

Wirewound Resistors - Chassis Mount 5watts 1Kohms 1% Non Inductive

Supplier's Site
Wirewound Resistors - 3110-RE60N1001C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE60N1001C02
Wirewound Resistors 3110-RE60N1001C02
NH-5 1K 1% RE60N1001 C02

NH-5 1K 1% RE60N1001 C02

Supplier's Site Datasheet
Wirewound Resistors - RE60N1001C02 - 1218984-RE60N1001C02 - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - RE60N1001C02
1218984-RE60N1001C02
Wirewound Resistors - RE60N1001C02 1218984-RE60N1001C02
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218984-RE60N1001C02 Packaging: Bulk Termination: Axial Length: 28.58 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: MIL-PRF-18546 Composition: Wirewound Height: 8.13 mm Resistance: 1 kΩ Power Rating: 5 W Width: 16.41 mm Categories: Wirewound Resistors Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 16.41 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218984-RE60N1001C02
Packaging: Bulk
Termination: Axial
Length: 28.58 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: MIL-PRF-18546
Composition: Wirewound
Height: 8.13 mm
Resistance: 1 kΩ
Power Rating: 5 W
Width: 16.41 mm
Categories: Wirewound Resistors
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 16.41 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 250 °C

Buy Now
Wirewound Resistors - Chassis Mount 5watts 1Kohms 1% Non Inductive Product overview: RE60N1001C02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RE60N1001C02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 5watts 1Kohms 1% Non Inductive Product overview: RE60N1001C02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RE60N1001C02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RE60N1001C02-ND RE60N1001C02 3110-RE60N1001C02 1218984-RE60N1001C02 54-RE60N1001C02
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount 5watts 1Kohms 1% Non Inductive Wirewound Resistors Wirewound Resistors - RE60N1001C02 Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers