Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY ENCODERS
VISHAY PRECISION GROUP
RE50L1D502W3699 -- MOTION CONTROL SENSORS
Vishay Precision Group
Motion Control Sensors
RE50L1D502W3699
Description
Precision Linear Potentiometer, 25mm
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Precision Linear Potentiometer, 25mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
8068326
Motion Control Sensors
8068326
Precision Linear Potentiometer, 25mm
Precision Linear Potentiometer, 25mm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
1678641
Motion Control Sensors
1678641
Precision Linear Potentiometer, 25mm
Precision Linear Potentiometer, 25mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Rotary Encoders
Rotary Encoders
Product Number
8068326
1678641
Product Name
Motion Control Sensors
Motion Control Sensors
Diameter / Width
0.1252 inch (3.18 mm)
1.65 inch (42 mm)
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Incremental encoder: Series IER3-10000 L
Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver
Specs
Encoder Technology
Optical
Encoder Type
Incremental
Output Signal
Square Wave
View Details
Beckhoff Automation LLC
AL8200-000z-0000 | Magnetic encoder system
Specs
Encoder Technology
Magnetic
View Details
RS Components, Ltd.
Motion Control Sensors
315130
View Details
POSITAL B.V.
kit-encoders
KTD-BC00B-0808-E55Y-PRQ
Specs
Encoder Technology
Magnetic
Encoder Type
Multiturn; Modular Kit
Features
Programmable
View Details