Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY ENCODERS
VISHAY PRECISION GROUP
RE34L2D502W3263 -- MOTION CONTROL SENSORS
Vishay Precision Group
Motion Control Sensors
RE34L2D502W3263
Description
Precision Linear Potentiometer, 50mm
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Precision Linear Potentiometer, 50mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
1678643
Motion Control Sensors
1678643
Precision Linear Potentiometer, 50mm
Precision Linear Potentiometer, 50mm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
8068335
Motion Control Sensors
8068335
Precision Linear Potentiometer, 50mm
Precision Linear Potentiometer, 50mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Rotary Encoders
Rotary Encoders
Product Number
1678643
8068335
Product Name
Motion Control Sensors
Motion Control Sensors
Diameter / Width
2.56 inch (65 mm)
0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Absolute encoder: Series AES-4096 L
Encoders Series AES-4096 L magnetic single-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution, Line Driver
Specs
Encoder Technology
Magnetic
Encoder Type
Absolute
Output Signal
Serial Synchronous Interface
View Details
EBE Elektro-Bau-Elemente GmbH
Hall Effect Encoder without Detent
BGE 16
Specs
Encoder Technology
Magnetic
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Gurley Precision Instruments
Rotary Incremental Encoder
9111S
Specs
Encoder Technology
Optical
Encoder Type
Incremental
Encoder Output
Quadrature; Index
View Details
POSITAL B.V.
kit-encoders
KTD-BC00B-0813-E54Y-PRQ
Specs
Encoder Technology
Magnetic
Encoder Type
Multiturn; Modular Kit
Features
Programmable
View Details