VISHAY INTERTECHNOLOGY, INC.
RE115L17D502 -- ANGLE, LINEAR POSITION MEASURING
Vishay Intertechnology, Inc.
Angle, Linear Position Measuring
RE115L17D502
Description
REC 115 L 17 D 502 E3
Request a Quote
Email Supplier
Datasheet
Description
REC 115 L 17 D 502 E3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
716-RE115L17D502-ND |
|
Product Name
|
Angle, Linear Position Measuring |
|
Operating Temperature
|
-67 to 257 F (-55 to 125 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
LVDT Linear Position Sensor
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
EBE Elektro-Bau-Elemente GmbH
Sensor Technology
Inductive Linear Position Sensor/Switch
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details