Vishay Intertechnology, Inc. 2000PF 4KV Capacitor RE020080BD20236BJ1

Description
CAP CER 2000PF 4KV R85 NONSTND Product overview: RE020080BD20236BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RE020080BD20236BJ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2000PF 4KV R85 NONSTND Product overview: RE020080BD20236BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RE020080BD20236BJ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000PF 4KV Capacitor - 60-RE020080BD20236BJ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000PF 4KV Capacitor
60-RE020080BD20236BJ1
2000PF 4KV Capacitor 60-RE020080BD20236BJ1
CAP CER 2000PF 4KV R85 NONSTND Product overview: RE020080BD20236BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RE020080BD20236BJ 1 can be used for catalog matching and distributor lookup.

CAP CER 2000PF 4KV R85 NONSTND Product overview: RE020080BD20236BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RE020080BD20236BJ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - RE020080BD20236BJ1 - 1032089-RE020080BD20236BJ1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RE020080BD20236BJ1
1032089-RE020080BD20236BJ1
Ceramic Capacitors - RE020080BD20236BJ1 1032089-RE020080BD20236BJ1
Manufacturer: Vishay Win Source Part Number: 1032089-RE020080BD20 236BJ1 Packaging: Bulk Voltage Rating: 4000V (4kV) Applications: RF, Microwave, High Frequency Height - Seated (Max): 3.189" (81.00mm) Mounting: Chassis Mount Capacitance: 2000pF Tolerance: ±10% Temperature Coefficient: R85 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.984" Dia (25.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1032089-RE020080BD20236BJ1
Packaging: Bulk
Voltage Rating: 4000V (4kV)
Applications: RF, Microwave, High Frequency
Height - Seated (Max): 3.189" (81.00mm)
Mounting: Chassis Mount
Capacitance: 2000pF
Tolerance: ±10%
Temperature Coefficient: R85
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 100°C
Dimension: 0.984" Dia (25.00mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - RE020080BD20236BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RE020080BD20236BJ1
Ceramic Capacitors RE020080BD20236BJ1
CAP CER 2000PF 4KV R85 NONSTND

CAP CER 2000PF 4KV R85 NONSTND

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-RE020080BD20236BJ1 1032089-RE020080BD20236BJ1 RE020080BD20236BJ1
Product Name 2000PF 4KV Capacitor Ceramic Capacitors - RE020080BD20236BJ1 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chassis Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0020 microF 0.0020 microF 0.0020 microF
WVAC 4000 volts 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details