Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 56.2ohms 1% RCWP722556R2FKTP

Description
Vishay/DaleThick Film Resistors - SMD 56.2ohms 1%
Request a Quote
Description
Vishay/DaleThick Film Resistors - SMD 56.2ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 56.2ohms 1% - RCWP722556R2FKTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 56.2ohms 1%
RCWP722556R2FKTP
Vishay/DaleThick Film Resistors - SMD 56.2ohms 1% RCWP722556R2FKTP
Vishay/DaleThick Film Resistors - SMD 56.2ohms 1%

Vishay/DaleThick Film Resistors - SMD 56.2ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP722556R2FKTP
Product Name Vishay/DaleThick Film Resistors - SMD 56.2ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details