Vishay Intertechnology, Inc. Thick Film Resistors - SMD 200ohms 1% RCWP7225200RFKTP

Description
Thick Film Resistors - SMD 200ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 200ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 200ohms 1% - RCWP7225200RFKTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 200ohms 1%
RCWP7225200RFKTP
Thick Film Resistors - SMD 200ohms 1% RCWP7225200RFKTP
Thick Film Resistors - SMD 200ohms 1%

Thick Film Resistors - SMD 200ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP7225200RFKTP
Product Name Thick Film Resistors - SMD 200ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers