Vishay Intertechnology, Inc. Thick Film Resistors - SMD 7.87Kohms 1% RCWP5757871FT

Description
Thick Film Resistors - SMD 7.87Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 7.87Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 7.87Kohms 1% - RCWP5757871FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 7.87Kohms 1%
RCWP5757871FT
Thick Film Resistors - SMD 7.87Kohms 1% RCWP5757871FT
Thick Film Resistors - SMD 7.87Kohms 1%

Thick Film Resistors - SMD 7.87Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP5757871FT
Product Name Thick Film Resistors - SMD 7.87Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details