Vishay Intertechnology, Inc. Thick Film Resistors - SMD 56.2Kohms 1% RCWP5755622FT

Description
Thick Film Resistors - SMD 56.2Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 56.2Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 56.2Kohms 1% - RCWP5755622FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 56.2Kohms 1%
RCWP5755622FT
Thick Film Resistors - SMD 56.2Kohms 1% RCWP5755622FT
Thick Film Resistors - SMD 56.2Kohms 1%

Thick Film Resistors - SMD 56.2Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP5755622FT
Product Name Thick Film Resistors - SMD 56.2Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers