Vishay Intertechnology, Inc. Thick Film Resistors - SMD 240ohms 2% RCWP575241GT

Description
Thick Film Resistors - SMD 240ohms 2%
Request a Quote
Description
Thick Film Resistors - SMD 240ohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 240ohms 2% - RCWP575241GT - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 240ohms 2%
RCWP575241GT
Thick Film Resistors - SMD 240ohms 2% RCWP575241GT
Thick Film Resistors - SMD 240ohms 2%

Thick Film Resistors - SMD 240ohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP575241GT
Product Name Thick Film Resistors - SMD 240ohms 2%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details