Vishay Intertechnology, Inc. Thick Film Resistors - SMD 150ohms 1% RCWP5501500FT

Description
Thick Film Resistors - SMD 150ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 150ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 150ohms 1% - RCWP5501500FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 150ohms 1%
RCWP5501500FT
Thick Film Resistors - SMD 150ohms 1% RCWP5501500FT
Thick Film Resistors - SMD 150ohms 1%

Thick Film Resistors - SMD 150ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP5501500FT
Product Name Thick Film Resistors - SMD 150ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers