Vishay Intertechnology, Inc. Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R RCWP510033K2FKTN63

Description
Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R - RCWP510033K2FKTN63 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R
RCWP510033K2FKTN63
Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R RCWP510033K2FKTN63
Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R

Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP510033K2FKTN63
Product Name Res Thick Film 5100 33.2K Ohm 1% 1/5W ¦100ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers