Thick Film Resistors - SMD 0.2watts 10ohms 1% 100ppm THK FILM CHiP
RCWP-5100 10 1% K R01
RCWP-5100 10 1% K R01
RCWP-5100 10 1% K R01
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWP510010R0FKTP | 541-RCWP510010R0FKTPDKR-ND |
| Product Name | Thick Film Resistors - SMD 0.2watts 10ohms 1% 100ppm THK FILM CHiP | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard |
| Resistance Range | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |