Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm RCWP25126K26FKTP

Description
Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm
Request a Quote
Description
Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm - RCWP25126K26FKTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm
RCWP25126K26FKTP
Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm RCWP25126K26FKTP
Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm

Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP25126K26FKTP
Product Name Thick Film Resistors - SMD 1watt 6.26Kohms 1% 100ppm
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers