Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 10ohms 10% RCWP251210R0KKTP

Description
Thick Film Resistors - SMD 1watt 10ohms 10%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 10ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 10ohms 10% - RCWP251210R0KKTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 10ohms 10%
RCWP251210R0KKTP
Thick Film Resistors - SMD 1watt 10ohms 10% RCWP251210R0KKTP
Thick Film Resistors - SMD 1watt 10ohms 10%

Thick Film Resistors - SMD 1watt 10ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP251210R0KKTP
Product Name Thick Film Resistors - SMD 1watt 10ohms 10%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details