Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024902-RCWP2512100R
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.35 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 510 µm
Weight: 40.511469 mg
Resistance: 100 Ω
Power Rating: 1 W
Width: 3.15 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Thick Film Resistors - SMD 1watt 100ohms 5%
Thick Film Resistors - SMD 1watt 100ohms 5% Product overview: RCWP2512100RJKWB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWP2512100RJKWB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1024902-RCWP2512100RJKWB | RCWP2512100RJKWB | 52-RCWP2512100RJKWB |
| Product Name | Chip Resistor - Surface Mount - RCWP2512100RJKWB | Thick Film Resistors - SMD 1watt 100ohms 5% | SMD Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |