Vishay Intertechnology, Inc. RES-10.0K 1W 1% THICK FILM RCWP25121002FTR

Description
RES-10.0K 1W 1% THICK FILM
Request a Quote
Description
RES-10.0K 1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-10.0K 1W 1% THICK FILM - RCWP25121002FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-10.0K 1W 1% THICK FILM
RCWP25121002FTR
RES-10.0K 1W 1% THICK FILM RCWP25121002FTR
RES-10.0K 1W 1% THICK FILM

RES-10.0K 1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP25121002FTR
Product Name RES-10.0K 1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers