Vishay Intertechnology, Inc. Thick Film Resistors - SMD 27.4Kohms 1% RCWP12062742FT

Description
Thick Film Resistors - SMD 27.4Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 27.4Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 27.4Kohms 1% - RCWP12062742FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 27.4Kohms 1%
RCWP12062742FT
Thick Film Resistors - SMD 27.4Kohms 1% RCWP12062742FT
Thick Film Resistors - SMD 27.4Kohms 1%

Thick Film Resistors - SMD 27.4Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP12062742FT
Product Name Thick Film Resistors - SMD 27.4Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details