Vishay Precision Group Chip Resistor - Surface Mount RCWP120622R1FKTP

Description
RCWP-1206 22.1 1% K R01
Request a Quote Datasheet
Description
RCWP-1206 22.1 1% K R01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWP120622R1FKTPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP120622R1FKTPCT-ND
Chip Resistor - Surface Mount 541-RCWP120622R1FKTPCT-ND
RCWP-1206 22.1 1% K R01

RCWP-1206 22.1 1% K R01

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWP120622R1FKTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP120622R1FKTPTR-ND
Chip Resistor - Surface Mount 541-RCWP120622R1FKTPTR-ND
RCWP-1206 22.1 1% K R01

RCWP-1206 22.1 1% K R01

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWP120622R1FKTPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP120622R1FKTPDKR-ND
Chip Resistor - Surface Mount 541-RCWP120622R1FKTPDKR-ND
RCWP-1206 22.1 1% K R01

RCWP-1206 22.1 1% K R01

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 22.1ohms 1% 100ppm THK FILM CHiP - RCWP120622R1FKTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 22.1ohms 1% 100ppm THK FILM CHiP
RCWP120622R1FKTP
Thick Film Resistors - SMD 1/4watt 22.1ohms 1% 100ppm THK FILM CHiP RCWP120622R1FKTP
Thick Film Resistors - SMD 1/4watt 22.1ohms 1% 100ppm THK FILM CHiP

Thick Film Resistors - SMD 1/4watt 22.1ohms 1% 100ppm THK FILM CHiP

Supplier's Site
Resistor - 207440990 - Radwell International
Willingboro, NJ, United States
Resistor
207440990
Resistor 207440990
THICK FILM RESISTOR, 22.1 OHMS, 1/4 WATT, 100V, SURFACE MOUNT RESISTOR, 3.18MM X 1.6MM, 1206 CASE CODE. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR, 22.1 OHMS, 1/4 WATT, 100V, SURFACE MOUNT RESISTOR, 3.18MM X 1.6MM, 1206 CASE CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number 541-RCWP120622R1FKTPCT-ND RCWP120622R1FKTP 207440990
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 22.1ohms 1% 100ppm THK FILM CHiP Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details