Vishay Intertechnology, Inc. Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray RCWP1206180RGKWB

Description
Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray - RCWP1206180RGKWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray
RCWP1206180RGKWB
Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray RCWP1206180RGKWB
Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray

Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP1206180RGKWB
Product Name Res Thick Film 1206 180 Ohm 2% 1/4W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details