Vishay Precision Group Res, 4K99, 1%, 0.5W, 1010, Thick Film; Resistance Vishay RCWP11004K99FKS3.

Description
RES, 4K99, 1%, 0.5W, 1010, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1010 [2725 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No
Description
RES, 4K99, 1%, 0.5W, 1010, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1010 [2725 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 1%, 0.5W, 1010, Thick Film; Resistance Vishay - 61AC1447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.5W, 1010, Thick Film; Resistance Vishay
61AC1447
Res, 4K99, 1%, 0.5W, 1010, Thick Film; Resistance Vishay 61AC1447
RES, 4K99, 1%, 0.5W, 1010, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1010 [2725 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, 4K99, 1%, 0.5W, 1010, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1010 [2725 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC1447
Product Name Res, 4K99, 1%, 0.5W, 1010, Thick Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1010 [2725 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details