Vishay Intertechnology, Inc. Thick Film Resistors - SMD 0.4watts 100ohms 5% RCWP1100100RJKEB

Description
Thick Film Resistors - SMD 0.4watts 100ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 0.4watts 100ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 0.4watts 100ohms 5% - RCWP1100100RJKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 0.4watts 100ohms 5%
RCWP1100100RJKEB
Thick Film Resistors - SMD 0.4watts 100ohms 5% RCWP1100100RJKEB
Thick Film Resistors - SMD 0.4watts 100ohms 5%

Thick Film Resistors - SMD 0.4watts 100ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP1100100RJKEB
Product Name Thick Film Resistors - SMD 0.4watts 100ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details