Vishay Intertechnology, Inc. Thick Film Resistors - SMD 100ohms 5% RCWP1100100RJKEA

Description
Thick Film Resistors - SMD 100ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 100ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 100ohms 5% - RCWP1100100RJKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 100ohms 5%
RCWP1100100RJKEA
Thick Film Resistors - SMD 100ohms 5% RCWP1100100RJKEA
Thick Film Resistors - SMD 100ohms 5%

Thick Film Resistors - SMD 100ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP1100100RJKEA
Product Name Thick Film Resistors - SMD 100ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers