Vishay Intertechnology, Inc. SMD 0ohm Resistor RCWP11000000ZSED99

Description
Thick Film Resistors - SMD .50watt 0ohm Jumper Product overview: RCWP11000000ZSED99 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWP11000000ZSED9 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD .50watt 0ohm Jumper Product overview: RCWP11000000ZSED99 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWP11000000ZSED9 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0ohm Resistor - 52-RCWP11000000ZSED99 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0ohm Resistor
52-RCWP11000000ZSED99
SMD 0ohm Resistor 52-RCWP11000000ZSED99
Thick Film Resistors - SMD .50watt 0ohm Jumper Product overview: RCWP11000000ZSED99 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWP11000000ZSED9 9 can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD .50watt 0ohm Jumper Product overview: RCWP11000000ZSED99 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWP11000000ZSED99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-RCWP11000000ZSED99TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP11000000ZSED99TR-ND
Chip Resistor - Surface Mount 541-RCWP11000000ZSED99TR-ND
RCWP-1100-99 ED E3

RCWP-1100-99 ED E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWP11000000ZSED99CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP11000000ZSED99CT-ND
Chip Resistor - Surface Mount 541-RCWP11000000ZSED99CT-ND
RCWP-1100-99 ED E3

RCWP-1100-99 ED E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWP11000000ZSED99DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP11000000ZSED99DKR-ND
Chip Resistor - Surface Mount 541-RCWP11000000ZSED99DKR-ND
RCWP-1100-99 ED E3

RCWP-1100-99 ED E3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-RCWP11000000ZSED99 541-RCWP11000000ZSED99TR-ND
Product Name SMD 0ohm Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Resistance Range 0.0 ohms
Temperature Coefficient 0.0 ±ppm/°C
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details