Thick Film Resistors - SMD 0.15watts 51.1Kohms 1% 100ppm ThkFilmChp
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203358-RCWP057551K1
Voltage Rating: 70 V
Length: 2.03 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 510 µm
Resistance: 51.1 kΩ
Power Rating: 150 mW
Width: 1.27 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Max Operating Temperature: 150 °C
Case Code (Metric): 2012
Thick Film Resistors - SMD 0.15watts 51.1Kohms 1% 100ppm ThkFilmChp Product overview: RCWP057551K1FKWB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWP057551K1FKWB can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCWP057551K1FKWB | 1203358-RCWP057551K1FKWB | 52-RCWP057551K1FKWB |
| Product Name | Thick Film Resistors - SMD 0.15watts 51.1Kohms 1% 100ppm ThkFilmChp | Chip Resistor - Surface Mount - RCWP057551K1FKWB | SMD Resistor |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 51100 ohms | 51100 ohms | 51100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |