RCWP-575 400 2% K S82
RCWP-575 400 2% K S82
RCWP-575 400 2% K S82
Thick Film Resistors - SMD 400ohms 2%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RCWP0575400RGKS6CT-ND | RCWP0575400RGKS6 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 400ohms 2% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 2 +/- % | 2 +/- % |