Vishay Precision Group Thick Film Resistors - SMD 100ohms 1% RCWP0575100RFKS2

Description
Thick Film Resistors - SMD 100ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 100ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 100ohms 1% - RCWP0575100RFKS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 100ohms 1%
RCWP0575100RFKS2
Thick Film Resistors - SMD 100ohms 1% RCWP0575100RFKS2
Thick Film Resistors - SMD 100ohms 1%

Thick Film Resistors - SMD 100ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-RCWP0575100RFKS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP0575100RFKS2CT-ND
Chip Resistor - Surface Mount 541-RCWP0575100RFKS2CT-ND
RCWP-575 100 1% K S83

RCWP-575 100 1% K S83

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWP0575100RFKS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP0575100RFKS2DKR-ND
Chip Resistor - Surface Mount 541-RCWP0575100RFKS2DKR-ND
RCWP-575 100 1% K S83

RCWP-575 100 1% K S83

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWP0575100RFKS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP0575100RFKS2TR-ND
Chip Resistor - Surface Mount 541-RCWP0575100RFKS2TR-ND
RCWP-575 100 1% K S83

RCWP-575 100 1% K S83

Buy Now Datasheet
Resistor,thick Film,100Ohms,70Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Vishay - 61C1000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,100Ohms,70Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Vishay
61C1000
Resistor,thick Film,100Ohms,70Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Vishay 61C1000
Resistor,Thick Film,100Ohms,70WV,1+ /-% Tol,-100,100ppm-TC,0 805-Case

Resistor,Thick Film,100Ohms,70WV,1+/-% Tol,-100,100ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWP0575100RFKS2 541-RCWP0575100RFKS2CT-ND 61C1000
Product Name Thick Film Resistors - SMD 100ohms 1% Chip Resistor - Surface Mount Resistor,thick Film,100Ohms,70Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers