910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.91 OHM 5% 1W 2512
RES 0.91 OHM 5% 1W 2512
RES 0.91ohm 1W 5% 2512 SMD
Res Thick Film 2512 0.91 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2512R910JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.91 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.91 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2512R910JNEA can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RCWL2512R910JNEATR-ND | RCWL2512R910JNEA | 52-RCWL2512R910JNEA |
| Product Name | Chip Resistor - Surface Mount | RES 0.91 OHM 1W 5% 2512 SMD | Automotive SMD 0.91 Ohm 1W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 |
| Resistance Range | 0.9100 ohms | 0.9100 ohms |