Vishay Intertechnology, Inc. Automotive SMD 0.62 Ohm 1W Resistor RCWL2512R620JNEA

Description
Res Thick Film 2512 0.62 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2512R620JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.62 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.62 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2512R620JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 0.62 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2512R620JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.62 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.62 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2512R620JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.62 Ohm 1W Resistor - 52-RCWL2512R620JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.62 Ohm 1W Resistor
52-RCWL2512R620JNEA
Automotive SMD 0.62 Ohm 1W Resistor 52-RCWL2512R620JNEA
Res Thick Film 2512 0.62 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2512R620JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.62 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.62 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2512R620JNEA can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.62 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2512R620JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.62 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.62 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2512R620JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWL.62MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.62MCT-ND
Chip Resistor - Surface Mount RCWL.62MCT-ND
620 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.62MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.62MDKR-ND
Chip Resistor - Surface Mount RCWL.62MDKR-ND
620 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.62MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.62MTR-ND
Chip Resistor - Surface Mount RCWL.62MTR-ND
620 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.62 OHM 1W 5% 2512 SMD - RCWL2512R620JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1W 5% 2512 SMD
RCWL2512R620JNEA
RES 0.62 OHM 1W 5% 2512 SMD RCWL2512R620JNEA
RES 0.62ohm 1W 5% 2512 SMD

RES 0.62ohm 1W 5% 2512 SMD

Supplier's Site
RES 0.62 OHM 5% 1W 2512 - 873-RCWL2512R620JNEA - Utmel Electronic Limited
Hong Kong, China
RES 0.62 OHM 5% 1W 2512
873-RCWL2512R620JNEA
RES 0.62 OHM 5% 1W 2512 873-RCWL2512R620JNEA
RES 0.62 OHM 5% 1W 2512

RES 0.62 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RCWL2512R620JNEA RCWL.62MCT-ND RCWL2512R620JNEA 873-RCWL2512R620JNEA
Product Name Automotive SMD 0.62 Ohm 1W Resistor Chip Resistor - Surface Mount RES 0.62 OHM 1W 5% 2512 SMD RES 0.62 OHM 5% 1W 2512
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details