Vishay Precision Group Chip Resistor - Surface Mount RCWL2512R560JNEA

Description
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWL.56MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.56MCT-ND
Chip Resistor - Surface Mount RCWL.56MCT-ND
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.56MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.56MTR-ND
Chip Resistor - Surface Mount RCWL.56MTR-ND
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.56MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.56MDKR-ND
Chip Resistor - Surface Mount RCWL.56MDKR-ND
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
THICK FILM,2512,.56,5%,200 PPM,T/R,HAZMAT - RCWL2512R560JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,2512,.56,5%,200 PPM,T/R,HAZMAT
RCWL2512R560JNEA
THICK FILM,2512,.56,5%,200 PPM,T/R,HAZMAT RCWL2512R560JNEA
THICK FILM,2512,.56,5%,200 PPM,T/R,HAZMAT

THICK FILM,2512,.56,5%,200 PPM,T/R,HAZMAT

Supplier's Site
Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Vishay - 23Y0908 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Vishay
23Y0908
Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Vishay 23Y0908
CURRENT SENSE RES, AEC-Q200, 0R56, 2512; Resistance:0.56ohm; Product Range:RCWL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R56, 2512; Resistance:0.56ohm; Product Range:RCWL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWL.56MCT-ND RCWL2512R560JNEA 23Y0908
Product Name Chip Resistor - Surface Mount THICK FILM,2512,.56,5%,200 PPM,T/R,HAZMAT Current Sense Res, Aec-Q200, 0R56, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2414968P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details