Vishay Intertechnology, Inc. RES .51 OHM 1W 5% 2512 SMD RCWL2512R510JNEA

Description
RES .51ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES .51ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .51 OHM 1W 5% 2512 SMD - RCWL2512R510JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .51 OHM 1W 5% 2512 SMD
RCWL2512R510JNEA
RES .51 OHM 1W 5% 2512 SMD RCWL2512R510JNEA
RES .51ohm 1W 5% 2512 SMD

RES .51ohm 1W 5% 2512 SMD

Supplier's Site
Automotive SMD 0.51 Ohm 1W Resistor - 52-RCWL2512R510JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.51 Ohm 1W Resistor
52-RCWL2512R510JNEA
Automotive SMD 0.51 Ohm 1W Resistor 52-RCWL2512R510JNEA
Res Thick Film 2512 0.51 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2512R510JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.51 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.51 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2512R510JNEA can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.51 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL2512R510JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.51 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.51 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL2512R510JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWL.51MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.51MTR-ND
Chip Resistor - Surface Mount RCWL.51MTR-ND
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.51MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.51MDKR-ND
Chip Resistor - Surface Mount RCWL.51MDKR-ND
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL.51MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.51MCT-ND
Chip Resistor - Surface Mount RCWL.51MCT-ND
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 510 MOHM 5% 1W 2512 - 873-RCWL2512R510JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 510 MOHM 5% 1W 2512
873-RCWL2512R510JNEA
RES SMD 510 MOHM 5% 1W 2512 873-RCWL2512R510JNEA
RES SMD 510 MOHM 5% 1W 2512

RES SMD 510 MOHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RCWL2512R510JNEA 52-RCWL2512R510JNEA RCWL.51MTR-ND 873-RCWL2512R510JNEA
Product Name RES .51 OHM 1W 5% 2512 SMD Automotive SMD 0.51 Ohm 1W Resistor Chip Resistor - Surface Mount RES SMD 510 MOHM 5% 1W 2512
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2414954 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details